Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101093-TPS75925KCG3
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 7.5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 2.5 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): TPS75525KC; TPS75918KC; TPS75725KC; TC1263-3.0VAT; TC1263-3.3VAT; TC1263-2.8VAT;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 7.5 A
Min Input Voltage: 2.8 V
Max Output Voltage: 2.5 V
Dropout Voltage: 400 mV
Min Output Voltage: 2.5 V
Min Current Limit: 8 A
2.5V 7.5A LDO, TO-220-5, 3% Accuracy, Fast Transient Product overview: TPS75925KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 7.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 7.5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75925KCG3 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75925KCG3 | 1101093-TPS75925KCG3 | 699-TPS75925KCG3 |
| Product Name | TPS75925 Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS75925KCG3 | 2.5V 7.5A TO-220 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220 | Other; TO-220-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Thermal Shutdown | Internal Current Limit; Multiple Outputs | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts |