Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - TPS75825KCG3 TPS75825KCG3

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101091-TPS75825KCG3 Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 3 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 2.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 3 A Min Input Voltage: 2.8 V Max Output Voltage: 2.5 V Dropout Voltage: 150 mV Min Output Voltage: 2.5 V Min Current Limit: 5.5 A
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101091-TPS75825KCG3 Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 3 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 2.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 3 A Min Input Voltage: 2.8 V Max Output Voltage: 2.5 V Dropout Voltage: 150 mV Min Output Voltage: 2.5 V Min Current Limit: 5.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS75825KCG3 - 1101091-TPS75825KCG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75825KCG3
1101091-TPS75825KCG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75825KCG3 1101091-TPS75825KCG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101091-TPS75825KCG3 Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 3 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 2.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 3 A Min Input Voltage: 2.8 V Max Output Voltage: 2.5 V Dropout Voltage: 150 mV Min Output Voltage: 2.5 V Min Current Limit: 5.5 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101091-TPS75825KCG3
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 3 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 2.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 3 A
Min Input Voltage: 2.8 V
Max Output Voltage: 2.5 V
Dropout Voltage: 150 mV
Min Output Voltage: 2.5 V
Min Current Limit: 5.5 A

Buy Now
Singapore, Singapore
2.5V TO-220 LDO Voltage Regulator IC
699-TPS75825KCG3
2.5V TO-220 LDO Voltage Regulator IC 699-TPS75825KCG3
2.5V FIXED POSITIVE LDO REGULATOR, PSFM5, GREEN, PLASTIC, TO-220, 5 PIN Product overview: TPS75825KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75825KCG3 can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, PSFM5, GREEN, PLASTIC, TO-220, 5 PIN Product overview: TPS75825KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75825KCG3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1101091-TPS75825KCG3 699-TPS75825KCG3
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS75825KCG3 2.5V TO-220 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-5 Other; TO-220-5
Special Features Internal Current Limit; Multiple Outputs
Output Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data