Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 1.22V To 5V 3A D2-Pak-5; Output Type Texas Instruments TPS75801KTTT

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.22V TO 5V 3A D2-PAK-5; Output Type:Adjustable; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.22V TO 5V 3A D2-PAK-5; Output Type:Adjustable; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.22V To 5V 3A D2-Pak-5; Output Type Texas Instruments - 87H2996 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.22V To 5V 3A D2-Pak-5; Output Type Texas Instruments
87H2996
Adjustable Ldo Voltage Regulator, 1.22V To 5V 3A D2-Pak-5; Output Type Texas Instruments 87H2996
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.22V TO 5V 3A D2-PAK-5; Output Type:Adjustable; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.22V TO 5V 3A D2-PAK-5; Output Type:Adjustable; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:1.22V; Output Voltage Max:5.5V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 87H2996
Product Name Adjustable Ldo Voltage Regulator, 1.22V To 5V 3A D2-Pak-5; Output Type Texas Instruments
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details