Texas Instruments TPS75718 Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current TPS75718KTTRG3

Description
Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75718 Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current - TPS75718KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS75718 Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current
TPS75718KTTRG3
TPS75718 Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current TPS75718KTTRG3
Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A 1.8V 5.5V LDO Voltage Regulator IC
699-TPS75718KTTRG3
3A 1.8V 5.5V LDO Voltage Regulator IC 699-TPS75718KTTRG3
3A LDO 1.8V Fixed Output, TO-263, 3% Acc, 5.5V In Product overview: TPS75718KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75718KTTRG3 can be used for catalog matching and distributor lookup.

3A LDO 1.8V Fixed Output, TO-263, 3% Acc, 5.5V In Product overview: TPS75718KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75718KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75718KTTRG3 - 1113079-TPS75718KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75718KTTRG3
1113079-TPS75718KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75718KTTRG3 1113079-TPS75718KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1113079-TPS75718KTTR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 200μA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113079-TPS75718KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75718KTTRG3 699-TPS75718KTTRG3 1113079-TPS75718KTTRG3
Product Name TPS75718 Single Output LDO, 3.0A, Fixed(1.8V), Fast Transient Response, Low Quiescent Current 3A 1.8V 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75718KTTRG3
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details