Texas Instruments 1.8V 3A TO-220 LDO Voltage Regulator IC TPS75718KCG3

Description
1.8V LDO Regulator, 3A, 150mV Dropout, TO-220-5 Product overview: TPS75718KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75718KCG3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.8V LDO Regulator, 3A, 150mV Dropout, TO-220-5 Product overview: TPS75718KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75718KCG3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3A TO-220 LDO Voltage Regulator IC
699-TPS75718KCG3
1.8V 3A TO-220 LDO Voltage Regulator IC 699-TPS75718KCG3
1.8V LDO Regulator, 3A, 150mV Dropout, TO-220-5 Product overview: TPS75718KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75718KCG3 can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 3A, 150mV Dropout, TO-220-5 Product overview: TPS75718KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75718KCG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75718KCG3 - 1101087-TPS75718KCG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75718KCG3
1101087-TPS75718KCG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75718KCG3 1101087-TPS75718KCG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101087-TPS75718KCG3 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 3 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 1.8 V Output Voltage Accuracy: 3 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 3 A Min Input Voltage: 2.8 V Max Output Voltage: 1.8 V Dropout Voltage: 150 mV Min Output Voltage: 1.8 V Min Current Limit: 5.5 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101087-TPS75718KCG3
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 3 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 1.8 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 3 A
Min Input Voltage: 2.8 V
Max Output Voltage: 1.8 V
Dropout Voltage: 150 mV
Min Output Voltage: 1.8 V
Min Current Limit: 5.5 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS75718KCG3 1101087-TPS75718KCG3
Product Name 1.8V 3A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75718KCG3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 1.8 volts 1.8 volts
IOUT 3 amps 3 amps
Dropout Voltage 0.1500 volts 0.1500 volts
Unlock Full Specs
to access all available technical data