Texas Instruments TPS75625 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response TPS75625KCG3

Description
Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75625 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response - TPS75625KCG3 - Texas Instruments
Dallas, TX, United States
TPS75625 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response
TPS75625KCG3
TPS75625 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response TPS75625KCG3
Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85

Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5A 2.5V TO-220 LDO Voltage Regulator IC
699-TPS75625KCG3
5A 2.5V TO-220 LDO Voltage Regulator IC 699-TPS75625KCG3
5A LDO 2.5V Fixed Output Voltage Regulator TO-220 Product overview: TPS75625KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 2.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.5V, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75625KCG3 can be used for catalog matching and distributor lookup.

5A LDO 2.5V Fixed Output Voltage Regulator TO-220 Product overview: TPS75625KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 2.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.5V, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75625KCG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75625KCG3 - 1101084-TPS75625KCG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75625KCG3
1101084-TPS75625KCG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75625KCG3 1101084-TPS75625KCG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101084-TPS75625KCG3 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 5 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 2.5 V Output Voltage Accuracy: 3 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220 Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): TPS75525KC; TPS75601KC; TPS75618KC; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 5 A Min Input Voltage: 2.8 V Max Output Voltage: 2.5 V Dropout Voltage: 250 mV Min Output Voltage: 2.5 V Min Current Limit: 5.5 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101084-TPS75625KCG3
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 2.5 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): TPS75525KC; TPS75601KC; TPS75618KC;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Min Input Voltage: 2.8 V
Max Output Voltage: 2.5 V
Dropout Voltage: 250 mV
Min Output Voltage: 2.5 V
Min Current Limit: 5.5 A

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75625KCG3 699-TPS75625KCG3 1101084-TPS75625KCG3
Product Name TPS75625 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5A 2.5V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75625KCG3
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-5 TO-220; Other; TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Internal Current Limit; Multiple Outputs
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data