Texas Instruments 1.8V 5A TO-220 LDO Voltage Regulator IC TPS75618KCG3

Description
1.8V Fixed LDO Regulator, 5A, TO-220-5, Positive Product overview: TPS75618KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75618KCG3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.8V Fixed LDO Regulator, 5A, TO-220-5, Positive Product overview: TPS75618KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75618KCG3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 5A TO-220 LDO Voltage Regulator IC
699-TPS75618KCG3
1.8V 5A TO-220 LDO Voltage Regulator IC 699-TPS75618KCG3
1.8V Fixed LDO Regulator, 5A, TO-220-5, Positive Product overview: TPS75618KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75618KCG3 can be used for catalog matching and distributor lookup.

1.8V Fixed LDO Regulator, 5A, TO-220-5, Positive Product overview: TPS75618KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75618KCG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75618KCG3 - 1101083-TPS75618KCG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75618KCG3
1101083-TPS75618KCG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75618KCG3 1101083-TPS75618KCG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101083-TPS75618KCG3 Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 120 µA Output Current: 5 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-220-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 5 A Min Input Voltage: 2.8 V Max Output Voltage: 1.8 V Dropout Voltage: 250 mV Min Output Voltage: 1.8 V Min Current Limit: 5.5 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101083-TPS75618KCG3
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Min Input Voltage: 2.8 V
Max Output Voltage: 1.8 V
Dropout Voltage: 250 mV
Min Output Voltage: 1.8 V
Min Current Limit: 5.5 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS75618KCG3 1101083-TPS75618KCG3
Product Name 1.8V 5A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75618KCG3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-220-5 TO-220; Other; TO-220-5
Output Voltage 1.8 volts 1.8 volts
IOUT 5 amps 5 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data