Texas Instruments 2.5V LDO Voltage Regulator IC TPS75525KTTRG3

Description
2.5V FIXED POSITIVE LDO REGULATOR, PSSO5, GREEN, PLASTIC, TO-263, D2PAK-5 Product overview: TPS75525KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75525KTTRG3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.5V FIXED POSITIVE LDO REGULATOR, PSSO5, GREEN, PLASTIC, TO-263, D2PAK-5 Product overview: TPS75525KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75525KTTRG3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V LDO Voltage Regulator IC
699-TPS75525KTTRG3
2.5V LDO Voltage Regulator IC 699-TPS75525KTTRG3
2.5V FIXED POSITIVE LDO REGULATOR, PSSO5, GREEN, PLASTIC, TO-263, D2PAK-5 Product overview: TPS75525KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75525KTTRG3 can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, PSSO5, GREEN, PLASTIC, TO-263, D2PAK-5 Product overview: TPS75525KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75525KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTTRG3 - 1101080-TPS75525KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTTRG3
1101080-TPS75525KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTTRG3 1101080-TPS75525KTTRG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101080-TPS75525KTTR G3 Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 200 µA Output Current: 5 A Accuracy: 3 % Input Bias Current: 125 µA Output Voltage: 2.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-263 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 5 A Min Input Voltage: 2.8 V Dropout Voltage: 500 mV Min Current Limit: 5.5 A

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101080-TPS75525KTTRG3
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 200 µA
Output Current: 5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 2.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-263
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Min Input Voltage: 2.8 V
Dropout Voltage: 500 mV
Min Current Limit: 5.5 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS75525KTTRG3 1101080-TPS75525KTTRG3
Product Name 2.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTTRG3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263
Output Voltage 2.5 volts 2.5 volts
IOUT 5 amps 5 amps
IQ 2.00E-4 amps 2.00E-4 amps
Unlock Full Specs
to access all available technical data