Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTT TPS75525KTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273357-TPS75525KTT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273357-TPS75525KTT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTT - 1273357-TPS75525KTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTT
1273357-TPS75525KTT
PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTT 1273357-TPS75525KTT
Manufacturer: Texas Instruments Win Source Part Number: 1273357-TPS75525KTT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273357-TPS75525KTT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-TPS75525KTT
LDO Voltage Regulator IC 776-TPS75525KTT
5-A, Low Quiescent Current, Fast Transient Response LDO 5-DDPAK/TO-263 -40 to 125 Product overview: TPS75525KTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75525KTT can be used for catalog matching and distributor lookup.

5-A, Low Quiescent Current, Fast Transient Response LDO 5-DDPAK/TO-263 -40 to 125 Product overview: TPS75525KTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75525KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS75525KTT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, PMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, PMOS, PSSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75525KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75525KTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75525KTT
IC REG LDO 2.5V 5A DDPAK-5

IC REG LDO 2.5V 5A DDPAK-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1273357-TPS75525KTT 776-TPS75525KTT TPS75525KTT TPS75525KTT
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTT LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TO-263-6 Other; SMSIP5H
Output Voltage 2.5 volts 2.5 volts
IOUT 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3916GESTR-T-1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.7 to 15 volts
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details