2.5V Fixed LDO Regulator, 5A, TO-220-5, Positive Product overview: TPS75525KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO-220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75525KCG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101079-TPS75525KCG3
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 120 µA
Output Current: 5 A
Accuracy: 3 %
Input Bias Current: 125 µA
Output Voltage: 2.5 V
Output Voltage Accuracy: 3 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-220-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Min Input Voltage: 2.8 V
Max Output Voltage: 2.5 V
Dropout Voltage: 500 mV
Min Output Voltage: 2.5 V
Min Current Limit: 5.5 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TPS75525KCG3 | 1101079-TPS75525KCG3 |
| Product Name | 2.5V 5A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75525KCG3 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 5 amps | 5 amps |
| IQ | 1.20E-4 amps | 1.20E-4 amps |