Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125
5A 1.8V LDO, 5.5V In, TO-220-5, 3% Acc Product overview: TPS75518KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.8V, 5.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.8V, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75518KCG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273353-TPS75518KCG3
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75518KCG3 | 699-TPS75518KCG3 | 1273353-TPS75518KCG3 |
| Product Name | TPS75518 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response | 5A 1.8V 5.5V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75518KCG3 |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-220-5 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | ||
| Output Voltage | 1.8 volts | 1.8 volts |