Texas Instruments Standard Linear and Logic Output Type Texas Instruments TPS75515KC.

Description
Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:250mV; IC Case / Package:TO-220; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:250mV; IC Case / Package:TO-220; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Texas Instruments - 15AC0998 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Texas Instruments
15AC0998
Output Type Texas Instruments 15AC0998
Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:250mV; IC Case / Package:TO-220; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:250mV; IC Case / Package:TO-220; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC0998
Product Name Output Type Texas Instruments
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details