Texas Instruments 1.8V 2A LDO Voltage Regulator IC TPS75418QPWPR G4

Description
IC REG LDO 1.8V 2A 20HTSSOP Product overview: TPS75418QPWPR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75418QPWPR G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.8V 2A 20HTSSOP Product overview: TPS75418QPWPR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75418QPWPR G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2A LDO Voltage Regulator IC
699-TPS75418QPWPR G4
1.8V 2A LDO Voltage Regulator IC 699-TPS75418QPWPR G4
IC REG LDO 1.8V 2A 20HTSSOP Product overview: TPS75418QPWPR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75418QPWPR G4 can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 2A 20HTSSOP Product overview: TPS75418QPWPR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75418QPWPR G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75418QPWPR G4 - 055888-TPS75418QPWPR G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75418QPWPR G4
055888-TPS75418QPWPR G4
PMIC - PMIC - Voltage Regulators - Linear - TPS75418QPWPR G4 055888-TPS75418QPWPR G4
Manufacturer: Texas Instruments Win Source Part Number: 055888-TPS75418QPWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Output Current: 2A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055888-TPS75418QPWPR G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 2A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS75418QPWPR G4 055888-TPS75418QPWPR G4
Product Name 1.8V 2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75418QPWPR G4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SSOP; Other; 20-HTSSOP
Output Voltage 1.8 volts 1.8 volts
IOUT 2 amps 2 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data