Texas Instruments TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response TPS75415QPWPG4

Description
Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response - TPS75415QPWPG4 - Texas Instruments
Dallas, TX, United States
TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response
TPS75415QPWPG4
TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response TPS75415QPWPG4
Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 2A 5V HTSSOP LDO Voltage Regulator IC
699-TPS75415QPWPG4
1.5V 2A 5V HTSSOP LDO Voltage Regulator IC 699-TPS75415QPWPG4
1.5V 2A LDO Regulator, HTSSOP, 5V In, 210mV Dropout Product overview: TPS75415QPWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2A, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75415QPWPG4 can be used for catalog matching and distributor lookup.

1.5V 2A LDO Regulator, HTSSOP, 5V In, 210mV Dropout Product overview: TPS75415QPWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2A, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75415QPWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWPG4 - 1273343-TPS75415QPWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWPG4
1273343-TPS75415QPWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWPG4 1273343-TPS75415QPWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1273343-TPS75415QPWP G4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Output Configuration: Positive Output Current: 2A Family Name: TPS75415 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BD35222EFV; BD35222EFV-E2; LDL112D15R; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273343-TPS75415QPWPG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Configuration: Positive
Output Current: 2A
Family Name: TPS75415
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BD35222EFV; BD35222EFV-E2; LDL112D15R;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75415QPWPG4 699-TPS75415QPWPG4 1273343-TPS75415QPWPG4
Product Name TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 1.5V 2A 5V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWPG4
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output
Output Voltage 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details