Texas Instruments Standard Linear and Logic V Reg +3.3V, Smd, 75333, Tssop20; Output Type Texas Instruments TPS75333QPWP

Description
V REG +3.3V, SMD, 75333, TSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Description
V REG +3.3V, SMD, 75333, TSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg +3.3V, Smd, 75333, Tssop20; Output Type Texas Instruments - 27AJ0756 - Newark, An Avnet Company
Chicago, IL, United States
V Reg +3.3V, Smd, 75333, Tssop20; Output Type Texas Instruments
27AJ0756
V Reg +3.3V, Smd, 75333, Tssop20; Output Type Texas Instruments 27AJ0756
V REG +3.3V, SMD, 75333, TSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

V REG +3.3V, SMD, 75333, TSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17216789 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17216789
Voltage Regulator 17216789
V REG +3.3V, SMD, 75333, TSSOP20; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG +3.3V, SMD, 75333, TSSOP20; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0756 17216789
Product Name V Reg +3.3V, Smd, 75333, Tssop20; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details