Single Output LDO, 1.5A, Fixed(2.5V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS75325QPWPG4 |
| Product Name | TPS75325 Single Output LDO, 1.5A, Fixed(2.5V), SVS, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 2.5 volts |