V REG LDO 2A 3.3V, 75233, HTSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5376 |
| Product Name | V Reg Ldo 2A 3.3V, 75233, Htssop20; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |