Texas Instruments Standard Linear and Logic V Reg Ldo 2A 2.5V, 75225, Htssop20; Output Type Texas Instruments TPS75225QPWP

Description
V REG LDO 2A 2.5V, 75225, HTSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes
Description
V REG LDO 2A 2.5V, 75225, HTSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 2A 2.5V, 75225, Htssop20; Output Type Texas Instruments - 28AH6140 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 2A 2.5V, 75225, Htssop20; Output Type Texas Instruments
28AH6140
V Reg Ldo 2A 2.5V, 75225, Htssop20; Output Type Texas Instruments 28AH6140
V REG LDO 2A 2.5V, 75225, HTSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes

V REG LDO 2A 2.5V, 75225, HTSSOP20; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6140
Product Name V Reg Ldo 2A 2.5V, 75225, Htssop20; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details