Single Output LDO, 2.0A, Adj.(1.5 to 5.0V), SVS, Fast Transient Response 20-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS75201QPWPG4 |
| Product Name | TPS75201 Single Output LDO, 2.0A, Adj.(1.5 to 5.0V), SVS, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.5 to 5.5 volts |