Texas Instruments TPS75118 Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response TPS75118QPWPG4

Description
Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75118 Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response - TPS75118QPWPG4 - Texas Instruments
Dallas, TX, United States
TPS75118 Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response
TPS75118QPWPG4
TPS75118 Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response TPS75118QPWPG4
Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A LDO Voltage Regulator IC
699-TPS75118QPWPG4
1.8V 1.5A LDO Voltage Regulator IC 699-TPS75118QPWPG4
IC REG LINEAR 1.8V 1.5A 20HTSSOP Product overview: TPS75118QPWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75118QPWPG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A 20HTSSOP Product overview: TPS75118QPWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75118QPWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS75118QPWPG4 - 055887-TPS75118QPWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75118QPWPG4
055887-TPS75118QPWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS75118QPWPG4 055887-TPS75118QPWPG4
Manufacturer: Texas Instruments Win Source Part Number: 055887-TPS75118QPWPG 4 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.30V @ 1.5A Operating Supply Current: 125μA PSRR: 63dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055887-TPS75118QPWPG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.30V @ 1.5A
Operating Supply Current: 125μA
PSRR: 63dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75118QPWPG4 699-TPS75118QPWPG4 055887-TPS75118QPWPG4
Product Name TPS75118 Single Output LDO, 1.5A, Fixed(1.8V), PowerGood (PG) Output, Fast Transient Response 1.8V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75118QPWPG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; 20-HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details