Texas Instruments TPS75101 Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response TPS75101QPWPG4

Description
Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75101 Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response - TPS75101QPWPG4 - Texas Instruments
Dallas, TX, United States
TPS75101 Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response
TPS75101QPWPG4
TPS75101 Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response TPS75101QPWPG4
Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPG4 - 1101076-TPS75101QPWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPG4
1101076-TPS75101QPWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPG4 1101076-TPS75101QPWPG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101076-TPS75101QPWP G4 Packaging: Rail/Tube Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Adjustable Power Dissipation: 7.2 W Number of Pins: 20 Number of Outputs: 1 Quiescent Current: 70 µA Output Current: 1.5 A Accuracy: 2 % Input Bias Current: 75 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: HTSSOP EP Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): TPS75301QPWPR; TPS75315QPWP; TPS75115QPWPR; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 7.2 W Max Output Current: 1.5 A Min Input Voltage: 2.7 V Max Output Voltage: 5 V Dropout Voltage: 160 mV Min Output Voltage: 1.5 V Reference Voltage: 1.1834 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101076-TPS75101QPWPG4
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Adjustable
Power Dissipation: 7.2 W
Number of Pins: 20
Number of Outputs: 1
Quiescent Current: 70 µA
Output Current: 1.5 A
Accuracy: 2 %
Input Bias Current: 75 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: HTSSOP EP
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): TPS75301QPWPR; TPS75315QPWP; TPS75115QPWPR;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 7.2 W
Max Output Current: 1.5 A
Min Input Voltage: 2.7 V
Max Output Voltage: 5 V
Dropout Voltage: 160 mV
Min Output Voltage: 1.5 V
Reference Voltage: 1.1834 V

Buy Now
Singapore, Singapore
1.5A 5.5V 5V HTSSOP LDO Voltage Regulator IC
699-TPS75101QPWPG4
1.5A 5.5V 5V HTSSOP LDO Voltage Regulator IC 699-TPS75101QPWPG4
Adj LDO 1.5A, 2.7-5.5V In, 1.5-5V Out, 160mV Dropout, HTSSOP Product overview: TPS75101QPWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75101QPWPG4 can be used for catalog matching and distributor lookup.

Adj LDO 1.5A, 2.7-5.5V In, 1.5-5V Out, 160mV Dropout, HTSSOP Product overview: TPS75101QPWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS75101QPWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75101QPWPG4 1101076-TPS75101QPWPG4 699-TPS75101QPWPG4
Product Name TPS75101 Single Output LDO, 1.5A, Adj.(1.5 to 5.0V), PowerGood (PG) Output, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS75101QPWPG4 1.5A 5.5V 5V HTSSOP LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; HTSSOP EP Other; HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Multiple Outputs
Output Voltage 1.5 to 5.5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers