EVALUATION MODULE FOR TPS75003 DC/DC Step Down with LDO 3 Non-Isolated - 1.22V 3.3V 2.5V 2A 2A 300mA 2.2 ~ 6.5V Buck - Fully Populated Board TPS75003
TPS75003 - DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Category: Development Boards, Kits, Programmers -Evaluation Boards -DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Package: Box
Product Status: Active
Main Purpose: DC/DC, Step Down with LDO
Outputs and Type: 3, Non-Isolated
Voltage - Output: 1.22V, 2.5V, 3.3V
Board Type: Fully Populated
Supplied Contents: Board(s)
Utilized IC / Part: TPS75003
EVALUATION MODULE FOR TPS75003
Power Management IC Development Tools TPS75003-092 Eval Mod
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS75003EVM-092 | 296-21171-ND | TPS75003EVM-092 | TPS75003EVM-092 | |
| Product Name | EVALUATION MODULE FOR TPS75003 DC/DC Step Down with LDO 3 Non-Isolated - 1.22V 3.3V 2.5V 2A 2A 300mA 2.2 ~ 6.5V Buck - Fully Populated Board TPS75003 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers -Evaluation Boards -DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |