Texas Instruments Standard Linear and Logic Ldo, 3A, Prog, S/s, 20-Vqfn; Output Type Texas Instruments TPS74901RGWT

Description
LDO, 3A, PROG, S/S, 20-VQFN; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; Dropout RoHS Compliant: Yes
Description
LDO, 3A, PROG, S/S, 20-VQFN; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 3A, Prog, S/s, 20-Vqfn; Output Type Texas Instruments - 28AH6136 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 3A, Prog, S/s, 20-Vqfn; Output Type Texas Instruments
28AH6136
Ldo, 3A, Prog, S/s, 20-Vqfn; Output Type Texas Instruments 28AH6136
LDO, 3A, PROG, S/S, 20-VQFN; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, 3A, PROG, S/S, 20-VQFN; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6136
Product Name Ldo, 3A, Prog, S/s, 20-Vqfn; Output Type Texas Instruments
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details