Texas Instruments TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74901RGWRG4

Description
Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74901RGWRG4 - Texas Instruments
Dallas, TX, United States
TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74901RGWRG4
TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74901RGWRG4
Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125

Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 20-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A 3.6V VQFN LDO Voltage Regulator IC
699-TPS74901RGWRG4
3A 3.6V VQFN LDO Voltage Regulator IC 699-TPS74901RGWRG4
3A Adj LDO, 0.8-3.6V, 120mV Dropout, VQFN Product overview: TPS74901RGWRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.6V, VQFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS74901RGWRG4 can be used for catalog matching and distributor lookup.

3A Adj LDO, 0.8-3.6V, 120mV Dropout, VQFN Product overview: TPS74901RGWRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.6V, VQFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS74901RGWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWRG4 - 1273318-TPS74901RGWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWRG4
1273318-TPS74901RGWRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWRG4 1273318-TPS74901RGWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273318-TPS74901RGWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1273318-TPS74901RGWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now
IC REG LINEAR POS ADJ 3A 20VQFN - 815-TPS74901RGWRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 3A 20VQFN
815-TPS74901RGWRG4
IC REG LINEAR POS ADJ 3A 20VQFN 815-TPS74901RGWRG4
IC REG LINEAR POS ADJ 3A 20VQFN

IC REG LINEAR POS ADJ 3A 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS74901RGWRG4 699-TPS74901RGWRG4 1273318-TPS74901RGWRG4 815-TPS74901RGWRG4
Product Name TPS74901 Single Output LDO, 3.0A, Adj. (0.8 to 3.6V), Programmable Soft-Start 3A 3.6V VQFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS74901RGWRG4 IC REG LINEAR POS ADJ 3A 20VQFN
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,VQFN Other; VQFN Other; VQFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
Output Voltage 0.8000 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details