Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards TPS74901EVM-210

Description
TPS74901 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
TPS74901 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-31289-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-31289-ND
Linear Voltage Regulator Evaluation Boards 296-31289-ND
TPS74901 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

TPS74901 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
TPS74901EVM-210 1 - Single 1.2V 3A 2.99 ~ 5.5V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74901 - TPS74901EVM-210 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS74901EVM-210 1 - Single 1.2V 3A 2.99 ~ 5.5V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74901
TPS74901EVM-210
TPS74901EVM-210 1 - Single 1.2V 3A 2.99 ~ 5.5V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74901 TPS74901EVM-210
TPS74901EVM-210 1 - Single 1.2V 3A 2.99 ~ 5.5V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74901

TPS74901EVM-210 1 - Single 1.2V 3A 2.99 ~ 5.5V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74901

Supplier's Site
Evaluation Boards - Linear Voltage Regulators - TPS74901EVM-210 - 798187-TPS74901EVM-210 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TPS74901EVM-210
798187-TPS74901EVM-210
Evaluation Boards - Linear Voltage Regulators - TPS74901EVM-210 798187-TPS74901EVM-210
Manufacturer: Texas Instruments Win Source Part Number: 798187-TPS74901EVM-2 10 Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 2.99 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS74901 Family Name: TPS74901 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798187-TPS74901EVM-210
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 2.99 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS74901
Family Name: TPS74901
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TPS74901EVM-210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TPS74901EVM-210
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TPS74901EVM-210
EVAL MODULE FOR TPS74901-210

EVAL MODULE FOR TPS74901-210

Supplier's Site
Power Management IC Development Tools - TPS74901EVM-210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS74901EVM-210
Power Management IC Development Tools TPS74901EVM-210
Power Management IC Development Tools TPS74901EVM-210 Eval Mod

Power Management IC Development Tools TPS74901EVM-210 Eval Mod

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31289-ND TPS74901EVM-210 798187-TPS74901EVM-210 TPS74901EVM-210 TPS74901EVM-210
Product Name Linear Voltage Regulator Evaluation Boards TPS74901EVM-210 1 - Single 1.2V 3A 2.99 ~ 5.5V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74901 Evaluation Boards - Linear Voltage Regulators - TPS74901EVM-210 Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC Development Tools - EA4523AYH - VAST STOCK CO., LIMITED
Specs
Category Development Suite / Kit
View Details
TB,MAR-3,VV105,50 OHM / RoHS - TB-432-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1596322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details