LDO, ADJ, 0.8V TO 5.5V, 1.5A, VQFN-20; Output Type:Adjustable; Input Voltage Min:860mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6134 |
| Product Name | Ldo, Adj, 0.8V To 5.5V, 1.5A, Vqfn-20; Output Type Texas Instruments |
| Input Voltage | 0.8600 to 5.5 volts |