Texas Instruments Standard Linear and Logic Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments TPS74701DRCT

Description
LDO, ADJ, 0.5A, 10SON, FULL REEL; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:500mA; RoHS Compliant: Yes
Description
LDO, ADJ, 0.5A, 10SON, FULL REEL; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments - 33AH5374 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments
33AH5374
Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments 33AH5374
LDO, ADJ, 0.5A, 10SON, FULL REEL; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 0.5A, 10SON, FULL REEL; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments - 33AH5375 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments
33AH5375
Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments 33AH5375
LDO, ADJ, 0.5A, 10SON, FULL REEL; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 0.5A, 10SON, FULL REEL; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5374
Product Name Ldo, Adj, 0.5A, 10Son, Full Reel; Output Type Texas Instruments
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details