LDO, ADJ, 0.8V TO 3.6V, 0.5A, VSON-10; Output Type:Adjustable; Input Voltage Min:850mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1589 |
| Product Name | Ldo, Adj, 0.8V To 3.6V, 0.5A, Vson-10; Output Type Texas Instruments |
| Input Voltage | 0.8500 to 5.5 volts |