Texas Instruments Standard Linear and Logic Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn; Output Type Texas Instruments TPS74401RGWT

Description
LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN; Output Type:Adjustable; Input Voltage Min:900mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; RoHS Compliant: Yes
Description
LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN; Output Type:Adjustable; Input Voltage Min:900mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn; Output Type Texas Instruments - 28AH6131 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn; Output Type Texas Instruments
28AH6131
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn; Output Type Texas Instruments 28AH6131
LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN; Output Type:Adjustable; Input Voltage Min:900mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; RoHS Compliant: Yes

LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN; Output Type:Adjustable; Input Voltage Min:900mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn, Reel; Output Type Texas Instruments - 33AH5373 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn, Reel; Output Type Texas Instruments
33AH5373
Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn, Reel; Output Type Texas Instruments 33AH5373
LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN, REEL; Output Type:Adjustable; Input Voltage Min:900mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output RoHS Compliant: Yes

LDO, 0.12VDO, 3A, 0.8-3.6V, 20VQFN, REEL; Output Type:Adjustable; Input Voltage Min:900mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6131
Product Name Ldo, 0.12Vdo, 3A, 0.8-3.6V, 20Vqfn; Output Type Texas Instruments
Input Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details