Texas Instruments Standard Linear and Logic Ldo, Adj, 0.8V To 3.3V, 3A, Vqfn-20; Output Type Texas Instruments TPS74401RGWR

Description
LDO, ADJ, 0.8V TO 3.3V, 3A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes
Description
LDO, ADJ, 0.8V TO 3.3V, 3A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V To 3.3V, 3A, Vqfn-20; Output Type Texas Instruments - 77AH4915 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 3.3V, 3A, Vqfn-20; Output Type Texas Instruments
77AH4915
Ldo, Adj, 0.8V To 3.3V, 3A, Vqfn-20; Output Type Texas Instruments 77AH4915
LDO, ADJ, 0.8V TO 3.3V, 3A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes

LDO, ADJ, 0.8V TO 3.3V, 3A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 77AH4915
Product Name Ldo, Adj, 0.8V To 3.3V, 3A, Vqfn-20; Output Type Texas Instruments
Input Voltage 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details