Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards TPS74401EVM-118

Description
TPS74401 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
TPS74401 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-31432-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-31432-ND
Linear Voltage Regulator Evaluation Boards 296-31432-ND
TPS74401 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

TPS74401 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - TPS74401EVM-118 - 798185-TPS74401EVM-118 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TPS74401EVM-118
798185-TPS74401EVM-118
Evaluation Boards - Linear Voltage Regulators - TPS74401EVM-118 798185-TPS74401EVM-118
Manufacturer: Texas Instruments Win Source Part Number: 798185-TPS74401EVM-1 18 Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 1.3 V ~ 5.25 V Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS74401 Family Name: TPS74401 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798185-TPS74401EVM-118
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 1.3 V ~ 5.25 V
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS74401
Family Name: TPS74401
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EVAL MOD FOR TPS74401 1 - Single 1.2V 3A 1.3 ~ 5.25V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74401 - TPS74401EVM-118 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR TPS74401 1 - Single 1.2V 3A 1.3 ~ 5.25V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74401
TPS74401EVM-118
EVAL MOD FOR TPS74401 1 - Single 1.2V 3A 1.3 ~ 5.25V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74401 TPS74401EVM-118
EVAL MOD FOR TPS74401 1 - Single 1.2V 3A 1.3 ~ 5.25V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74401

EVAL MOD FOR TPS74401 1 - Single 1.2V 3A 1.3 ~ 5.25V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74401

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TPS74401EVM-118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TPS74401EVM-118
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TPS74401EVM-118
EVAL MODULE FOR TPS74401-118

EVAL MODULE FOR TPS74401-118

Supplier's Site
Power Management IC Development Tools - TPS74401EVM-118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS74401EVM-118
Power Management IC Development Tools TPS74401EVM-118
Power Management IC Development Tools LDO REGULATOR

Power Management IC Development Tools LDO REGULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31432-ND 798185-TPS74401EVM-118 TPS74401EVM-118 TPS74401EVM-118 TPS74401EVM-118
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - TPS74401EVM-118 EVAL MOD FOR TPS74401 1 - Single 1.2V 3A 1.3 ~ 5.25V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS74401 Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-24VSHIELDBTT6030TOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
EVAL BOARD FOR ABF-7R75G+ - TB-ABF-7R75G+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - ASY-MDEV-GPS-SG-DB-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers