Single Output LDO, 200mA, Fixed(3.3V), Fast Transient Response, Thermal shutdown Protection 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS7433DG4 |
| Product Name | TPS7433 Single Output LDO, 200mA, Fixed(3.3V), Fast Transient Response, Thermal shutdown Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 3.3 volts |