LDO, 1.5A, W/PROG, SS, 20VQFN; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6130 |
| Product Name | Ldo, 1.5A, W/prog, Ss, 20Vqfn; Output Type Texas Instruments |
| Input Voltage | 0.8000 to 5.5 volts |