Dual Output Low-Dropout (LDO) Voltage Regulator 28-HTSSOP
IC REG LIN 1.8/3.3V 28HTSSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73HD318PWPG4 | 815-TPS73HD318PWPG4 |
| Product Name | TPS73HD318 Dual Output Low-Dropout (LDO) Voltage Regulator | IC REG LIN 1.8/3.3V 28HTSSOP |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP EP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | |
| Output Voltage | 1.8 volts |