Texas Instruments TPS73HD301 Dual-Output LDO Regulator TPS73HD301PWPG4

Description
Dual-Output LDO Regulator 28-HTSSOP
Request a Quote Datasheet
Description
Dual-Output LDO Regulator 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73HD301 Dual-Output LDO Regulator - TPS73HD301PWPG4 - Texas Instruments
Dallas, TX, United States
TPS73HD301 Dual-Output LDO Regulator
TPS73HD301PWPG4
TPS73HD301 Dual-Output LDO Regulator TPS73HD301PWPG4
Dual-Output LDO Regulator 28-HTSSOP

Dual-Output LDO Regulator 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 750mA HTSSOP LDO Voltage Regulator IC
699-TPS73HD301PWPG4
3.3V 750mA HTSSOP LDO Voltage Regulator IC 699-TPS73HD301PWPG4
2-Ch LDO Regulator, 3.3V Fixed/Adj, 750mA, HTSSOP Product overview: TPS73HD301PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73HD301PWPG4 can be used for catalog matching and distributor lookup.

2-Ch LDO Regulator, 3.3V Fixed/Adj, 750mA, HTSSOP Product overview: TPS73HD301PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73HD301PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS73HD301PWPG4 - 1101072-TPS73HD301PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73HD301PWPG4
1101072-TPS73HD301PWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73HD301PWPG4 1101072-TPS73HD301PWPG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101072-TPS73HD301PW PG4 Packaging: Rail/Tube Length: 9.7 mm Mounting: SMD (SMT) Number of Regulators: 2 Polarity: Positive Output Type: Adjustable, Fixed Power Dissipation: 7.2 W Height: 1.15 mm Power Rating: 4.6 W Number of Pins: 28 Number of Outputs: 2 Quiescent Current: 340 µA Output Current: 750 mA Input Bias Current: 340 µA Output Voltage: 3.3 V Width: 4.4 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: HTSSOP EP Max Input Voltage: 10 V Alternative Parts (Cross-Reference): TPS73HD325PWPR; TPS73HD325PWPG4; TPS73HD325PWP; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 7.2 W Max Output Current: 700 mA Min Input Voltage: 2.9 V Max Output Voltage: 3.3 V Dropout Voltage: 353 mV Min Output Voltage: 3.3 V Min Current Limit: 800 mA Reference Voltage: 1.182 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101072-TPS73HD301PWPG4
Packaging: Rail/Tube
Length: 9.7 mm
Mounting: SMD (SMT)
Number of Regulators: 2
Polarity: Positive
Output Type: Adjustable, Fixed
Power Dissipation: 7.2 W
Height: 1.15 mm
Power Rating: 4.6 W
Number of Pins: 28
Number of Outputs: 2
Quiescent Current: 340 µA
Output Current: 750 mA
Input Bias Current: 340 µA
Output Voltage: 3.3 V
Width: 4.4 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: HTSSOP EP
Max Input Voltage: 10 V
Alternative Parts (Cross-Reference): TPS73HD325PWPR; TPS73HD325PWPG4; TPS73HD325PWP;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 7.2 W
Max Output Current: 700 mA
Min Input Voltage: 2.9 V
Max Output Voltage: 3.3 V
Dropout Voltage: 353 mV
Min Output Voltage: 3.3 V
Min Current Limit: 800 mA
Reference Voltage: 1.182 V

Buy Now
IC REG LIN POS ADJ 28HTSSOP - 815-TPS73HD301PWPG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 28HTSSOP
815-TPS73HD301PWPG4
IC REG LIN POS ADJ 28HTSSOP 815-TPS73HD301PWPG4
IC REG LIN POS ADJ 28HTSSOP

IC REG LIN POS ADJ 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73HD301PWPG4 699-TPS73HD301PWPG4 1101072-TPS73HD301PWPG4 815-TPS73HD301PWPG4
Product Name TPS73HD301 Dual-Output LDO Regulator 3.3V 750mA HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73HD301PWPG4 IC REG LIN POS ADJ 28HTSSOP
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable, Fixed Fixed; Adjustable / Variable; Adjustable, Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; HTSSOP EP SSOP; Other; HTSSOP EP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Internal Current Limit; Multiple Outputs
Output Voltage 1.2 to 9.7 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data