Texas Instruments Standard Linear and Logic Ldo, Adj, 1.21V-20V, 1A, Sot-223-6; Output Type Texas Instruments TPS73801DCQR

Description
LDO, ADJ, 1.21V-20V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1A; RoHS Compliant: Yes
Description
LDO, ADJ, 1.21V-20V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.21V-20V, 1A, Sot-223-6; Output Type Texas Instruments - 33AH5371 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.21V-20V, 1A, Sot-223-6; Output Type Texas Instruments
33AH5371
Ldo, Adj, 1.21V-20V, 1A, Sot-223-6; Output Type Texas Instruments 33AH5371
LDO, ADJ, 1.21V-20V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1A; RoHS Compliant: Yes

LDO, ADJ, 1.21V-20V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5371
Product Name Ldo, Adj, 1.21V-20V, 1A, Sot-223-6; Output Type Texas Instruments
Input Voltage 2.2 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details