LDO, FIXED, 1.8V, 1A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5370 |
| Product Name | Ldo, Fixed, 1.8V, 1A, Sot-223-6; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |