Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards TPS73701DRVEVM-529

Description
TPS73701 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
TPS73701 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-49356-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-49356-ND
Linear Voltage Regulator Evaluation Boards 296-49356-ND
TPS73701 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

TPS73701 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - TPS73701DRVEVM-529 - 798180-TPS73701DRVEVM-529 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TPS73701DRVEVM-529
798180-TPS73701DRVEVM-529
Evaluation Boards - Linear Voltage Regulators - TPS73701DRVEVM-529 798180-TPS73701DRVEVM-529
Manufacturer: Texas Instruments Win Source Part Number: 798180-TPS73701DRVEV M-529 Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V Voltage - Input: 2.2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: TPS73701 Family Name: TPS73701 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: March 04, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798180-TPS73701DRVEVM-529
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V
Voltage - Input: 2.2 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: TPS73701
Family Name: TPS73701
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: March 04, 2013
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TPS73701DRVEVM-529 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TPS73701DRVEVM-529
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TPS73701DRVEVM-529
EVALUATION BOARD FOR TPS73701

EVALUATION BOARD FOR TPS73701

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-49356-ND 798180-TPS73701DRVEVM-529 TPS73701DRVEVM-529
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - TPS73701DRVEVM-529 Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-5453+,CA1389,0.05-4 GHZ - TB-534-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305106 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details