LDO, CAP FREE, 1A, 8SON; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8230 |
| Product Name | Ldo, Cap Free, 1A, 8Son; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |