Texas Instruments Standard Linear and Logic Ldo, Adj, 1.2V To 5V, 1A, Vson-8; Output Type Texas Instruments TPS73701DRBR

Description
LDO, ADJ, 1.2V TO 5V, 1A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes
Description
LDO, ADJ, 1.2V TO 5V, 1A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V To 5V, 1A, Vson-8; Output Type Texas Instruments - 29AH1587 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V To 5V, 1A, Vson-8; Output Type Texas Instruments
29AH1587
Ldo, Adj, 1.2V To 5V, 1A, Vson-8; Output Type Texas Instruments 29AH1587
LDO, ADJ, 1.2V TO 5V, 1A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes

LDO, ADJ, 1.2V TO 5V, 1A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1587
Product Name Ldo, Adj, 1.2V To 5V, 1A, Vson-8; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details