Texas Instruments Standard Linear and Logic Ldo, Adj, 1.2V-5.5V, 1A, Sot-223-6; Output Type Texas Instruments TPS73701DCQR

Description
LDO, ADJ, 1.2V-5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:130mV; No. of Pins:6PinsRoHS Compliant: Yes
Description
LDO, ADJ, 1.2V-5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:130mV; No. of Pins:6PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V-5.5V, 1A, Sot-223-6; Output Type Texas Instruments - 28AH6128 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-5.5V, 1A, Sot-223-6; Output Type Texas Instruments
28AH6128
Ldo, Adj, 1.2V-5.5V, 1A, Sot-223-6; Output Type Texas Instruments 28AH6128
LDO, ADJ, 1.2V-5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:130mV; No. of Pins:6PinsRoHS Compliant: Yes

LDO, ADJ, 1.2V-5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:130mV; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6128
Product Name Ldo, Adj, 1.2V-5.5V, 1A, Sot-223-6; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details