Texas Instruments EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633 TPS73633EVM-066

Description
EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633 - TPS73633EVM-066 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633
TPS73633EVM-066
EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633 TPS73633EVM-066
EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633

EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633

Supplier's Site
Evaluation Boards - Linear Voltage Regulators - TPS73633EVM-066 - 798178-TPS73633EVM-066 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TPS73633EVM-066
798178-TPS73633EVM-066
Evaluation Boards - Linear Voltage Regulators - TPS73633EVM-066 798178-TPS73633EVM-066
Manufacturer: Texas Instruments Win Source Part Number: 798178-TPS73633EVM-0 66 Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3.3V Voltage - Input: 3.5 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 500mA Utilized IC / Part: TPS73633 Family Name: TPS73633 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798178-TPS73633EVM-066
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3.3V
Voltage - Input: 3.5 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: TPS73633
Family Name: TPS73633
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TPS73633EVM-066 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TPS73633EVM-066
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TPS73633EVM-066
EVAL MODULE FOR TPS73633-066

EVAL MODULE FOR TPS73633-066

Supplier's Site
Power Management IC Development Tools - TPS73633EVM-066 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS73633EVM-066
Power Management IC Development Tools TPS73633EVM-066
Power Management IC Development Tools TPS73633EVM-066

Power Management IC Development Tools TPS73633EVM-066

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS73633EVM-066 798178-TPS73633EVM-066 TPS73633EVM-066 TPS73633EVM-066
Product Name EVAL MODULE FOR TPS73633-066 1 - Single 3.3V 500mA 3.5 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS73633 Evaluation Boards - Linear Voltage Regulators - TPS73633EVM-066 Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1845115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless
Ports Wireless
View Details
TB,SCT1,99-01-2595,50 OHM - TB-1005+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BOARD TLD5097 B2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Lighting
View Details