The TPS73633DRBTG4 is a low-dropout (LDO) linear voltage regulator capable of delivering up to 400 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and features an ultra-low dropout voltage of 75 mV at typical conditions. This device is designed with a new NMOS topology that allows for stability without the need for an output capacitor, making it suitable for applications where space and component count are critical.
The regulator exhibits excellent load transient response and low ground pin current, which is nearly constant across various output currents. It also provides low output noise, measured at 30 OºV RMS from 10 Hz to 100 kHz, making it ideal for noise-sensitive applications such as voltage-controlled oscillators (VCOs). The TPS73633DRBTG4 includes built-in protection features such as thermal shutdown and current limit, ensuring reliable operation in various conditions.
This device is available in an 8-pin SON package, which measures 3 mm x 3 mm, and is suitable for portable and battery-powered equipment, post-regulation for switching supplies, and point-of-load regulation for digital signal processors (DSPs), field-programmable gate arrays (FPGAs), application-specific
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS73633DRBTG4 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |