Texas Instruments Standard Linear and Logic Ic, Ldo Single 400Ma Fixed 3.3V; Output Type Texas Instruments TPS73633DRBR

Description
IC, LDO SINGLE 400MA FIXED 3.3V; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes
Description
IC, LDO SINGLE 400MA FIXED 3.3V; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Single 400Ma Fixed 3.3V; Output Type Texas Instruments - 29AH8228 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Single 400Ma Fixed 3.3V; Output Type Texas Instruments
29AH8228
Ic, Ldo Single 400Ma Fixed 3.3V; Output Type Texas Instruments 29AH8228
IC, LDO SINGLE 400MA FIXED 3.3V; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

IC, LDO SINGLE 400MA FIXED 3.3V; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8228
Product Name Ic, Ldo Single 400Ma Fixed 3.3V; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details