LDO, FIXED, 3.3V, 0.4A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6126 |
| Product Name | Ldo, Fixed, 3.3V, 0.4A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 1.7 to 5.5 volts |