Texas Instruments TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection TPS736125DRBTG4

Description
Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection - TPS736125DRBTG4 - Texas Instruments
Dallas, TX, United States
TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection
TPS736125DRBTG4
TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection TPS736125DRBTG4
Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.25V 400mA 5.5V LDO Voltage Regulator IC
699-TPS736125DRBTG4
1.25V 400mA 5.5V LDO Voltage Regulator IC 699-TPS736125DRBTG4
1.25V 400mA LDO Regulator, 1% Acc, 5.5V In, VSON Product overview: TPS736125DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS736125DRBTG4 can be used for catalog matching and distributor lookup.

1.25V 400mA LDO Regulator, 1% Acc, 5.5V In, VSON Product overview: TPS736125DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS736125DRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBTG4 - 1112967-TPS736125DRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBTG4
1112967-TPS736125DRBTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBTG4 1112967-TPS736125DRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112967-TPS736125DRB TG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112967-TPS736125DRBTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS736125DRBTG4 699-TPS736125DRBTG4 1112967-TPS736125DRBTG4
Product Name TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 1.25V 400mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; VSON Other; 8-SON (3x3)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data