Texas Instruments 1.25V 400mA LDO Voltage Regulator IC TPS736125DRBRG4

Description
1.25V LDO, 400mA, Low Noise, Positive, 8-SON Product overview: TPS736125DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS736125DRBRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.25V LDO, 400mA, Low Noise, Positive, 8-SON Product overview: TPS736125DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS736125DRBRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 400mA LDO Voltage Regulator IC
699-TPS736125DRBRG4
1.25V 400mA LDO Voltage Regulator IC 699-TPS736125DRBRG4
1.25V LDO, 400mA, Low Noise, Positive, 8-SON Product overview: TPS736125DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS736125DRBRG4 can be used for catalog matching and distributor lookup.

1.25V LDO, 400mA, Low Noise, Positive, 8-SON Product overview: TPS736125DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS736125DRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBRG4 - 1101071-TPS736125DRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBRG4
1101071-TPS736125DRBRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBRG4 1101071-TPS736125DRBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101071-TPS736125DRB RG4 Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 300 µA Output Current: 400 mA Accuracy: 1 % Input Bias Current: 300 µA Output Voltage: 1.25 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.5 W Max Output Current: 400 mA Min Input Voltage: 1.7 V Max Output Voltage: 1.25 V Dropout Voltage: 200 mV Min Output Voltage: 1.25 V Min Current Limit: 400 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101071-TPS736125DRBRG4
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 300 µA
Output Current: 400 mA
Accuracy: 1 %
Input Bias Current: 300 µA
Output Voltage: 1.25 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.5 W
Max Output Current: 400 mA
Min Input Voltage: 1.7 V
Max Output Voltage: 1.25 V
Dropout Voltage: 200 mV
Min Output Voltage: 1.25 V
Min Current Limit: 400 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS736125DRBRG4 1101071-TPS736125DRBRG4
Product Name 1.25V 400mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBRG4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; VSON
Output Voltage 1.25 volts 1.25 volts
IOUT 0.4000 amps 0.4000 amps
IQ 3.00E-4 amps 3.00E-4 amps
Unlock Full Specs
to access all available technical data