Texas Instruments Standard Linear and Logic Ldo, Adj, 0.4A, 8Son; Output Type Texas Instruments TPS73601DRBT

Description
LDO, ADJ, 0.4A, 8SON; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, ADJ, 0.4A, 8SON; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.4A, 8Son; Output Type Texas Instruments - 28AH6120 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.4A, 8Son; Output Type Texas Instruments
28AH6120
Ldo, Adj, 0.4A, 8Son; Output Type Texas Instruments 28AH6120
LDO, ADJ, 0.4A, 8SON; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 0.4A, 8SON; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6120
Product Name Ldo, Adj, 0.4A, 8Son; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details