Texas Instruments Standard Linear and Logic Ldo, Adj, 1.2V5.5V, 0.4A, Sot-223-6; Output Type Texas Instruments TPS73601DCQR

Description
LDO, ADJ, 1.2V- 5.5V, 0.4A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA;RoHS Compliant: Yes
Description
LDO, ADJ, 1.2V- 5.5V, 0.4A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V5.5V, 0.4A, Sot-223-6; Output Type Texas Instruments - 29AH1586 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V5.5V, 0.4A, Sot-223-6; Output Type Texas Instruments
29AH1586
Ldo, Adj, 1.2V5.5V, 0.4A, Sot-223-6; Output Type Texas Instruments 29AH1586
LDO, ADJ, 1.2V- 5.5V, 0.4A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA;RoHS Compliant: Yes

LDO, ADJ, 1.2V- 5.5V, 0.4A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:400mA;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1586
Product Name Ldo, Adj, 1.2V5.5V, 0.4A, Sot-223-6; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details