Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, 5-Sot-23; Output Type Texas Instruments TPS73601DBVR

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:400mA; IC Case / Package:SOT-23 RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:400mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, 5-Sot-23; Output Type Texas Instruments - 87H2971 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, 5-Sot-23; Output Type Texas Instruments
87H2971
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, 5-Sot-23; Output Type Texas Instruments 87H2971
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:400mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:400mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 1.2V To 5.5V, 0.4A, Sot-23-5; Output Type Texas Instruments - 28AH6119 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V To 5.5V, 0.4A, Sot-23-5; Output Type Texas Instruments
28AH6119
Ldo, Adj, 1.2V To 5.5V, 0.4A, Sot-23-5; Output Type Texas Instruments 28AH6119
LDO, ADJ, 1.2V TO 5.5V, 0.4A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

LDO, ADJ, 1.2V TO 5.5V, 0.4A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 87H2971
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, 5-Sot-23; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details